Alpha Wire Multi-Conductor & Paired Cables 77102 SL001

Description
77102 Slate 1000 FT
Request a Quote Datasheet
Description
77102 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77102 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77102 SL001
Multi-Conductor & Paired Cables 77102 SL001
77102 Slate 1000 FT

77102 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 77102SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77102SL001-ND
Multiple Conductor Cables 77102SL001-ND
2 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Alpha EcoCable® Foil Shield Multiconductor Cable - 24 AWG 2 Conductor - Slate - 600V - 1000 ft - ALP77102-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Foil Shield Multiconductor Cable - 24 AWG 2 Conductor - Slate - 600V - 1000 ft
ALP77102-SL001
Alpha EcoCable® Foil Shield Multiconductor Cable - 24 AWG 2 Conductor - Slate - 600V - 1000 ft ALP77102-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 1000ft, 77102 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77102 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.16 NOMINAL OD (MM) : 4.064 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 1000ft, 77102 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77102 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.16 NOMINAL OD (MM) : 4.064 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable, Foil Shielded Multconductor, 2 Conductor, 24 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W8844 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil Shielded Multconductor, 2 Conductor, 24 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W8844
Ecogen Ecocable, Foil Shielded Multconductor, 2 Conductor, 24 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W8844
ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 2 CONDUCTOR, 24 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.28mm²; Reel Length (Imperial):1000ft; Product Range:- RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 2 CONDUCTOR, 24 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.28mm²; Reel Length (Imperial):1000ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 77102 SL001 77102SL001-ND ALP77102-SL001 47W8844
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® Foil Shield Multiconductor Cable - 24 AWG 2 Conductor - Slate - 600V - 1000 ft Ecogen Ecocable, Foil Shielded Multconductor, 2 Conductor, 24 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details