Alpha Wire Multi-Conductor & Paired Cables 77056 SL005

Description
77056 Slate 100 FT
Request a Quote
Description
77056 Slate 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77056 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77056 SL005
Multi-Conductor & Paired Cables 77056 SL005
77056 Slate 100 FT

77056 Slate 100 FT

Buy Now
Eco Ecocable / 100 Ft Alpha Wire - 05AC4930 - Newark, An Avnet Company
Chicago, IL, United States
Eco Ecocable / 100 Ft Alpha Wire
05AC4930
Eco Ecocable / 100 Ft Alpha Wire 05AC4930
ECO ECOCABLE / 100 FT

ECO ECOCABLE / 100 FT

Supplier's Site
Alpha EcoCable® Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 600V - 100 ft - ALP77056-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 600V - 100 ft
ALP77056-SL005
Alpha EcoCable® Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 600V - 100 ft ALP77056-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 100ft, 77056 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77056 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.184 NOMINAL OD (MM) : 4.6736 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 100ft, 77056 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77056 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.184 NOMINAL OD (MM) : 4.6736 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 77056 SL005 05AC4930 ALP77056-SL005
Product Name Multi-Conductor & Paired Cables Eco Ecocable / 100 Ft Alpha Wire Alpha EcoCable® Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 600V - 100 ft
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NA780 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details