Alpha Wire Multi-Conductor & Paired Cables 77054 SL001

Description
77054 Slate 1000 FT
Request a Quote Datasheet
Description
77054 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77054 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77054 SL001
Multi-Conductor & Paired Cables 77054 SL001
77054 Slate 1000 FT

77054 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 77054SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77054SL001-ND
Multiple Conductor Cables 77054SL001-ND
4 Conductor Multi-Conductor Cable Slate 28 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 28 AWG 1000.0' (304.8m)

Buy Now Datasheet
Alpha EcoCable® Unshielded Multiconductor Cable - 28 AWG 4 Conductor - Slate - 600V - 1000 ft - ALP77054-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Unshielded Multiconductor Cable - 28 AWG 4 Conductor - Slate - 600V - 1000 ft
ALP77054-SL001
Alpha EcoCable® Unshielded Multiconductor Cable - 28 AWG 4 Conductor - Slate - 600V - 1000 ft ALP77054-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77054 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77054 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.153 NOMINAL OD (MM) : 3.8862 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77054 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77054 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.153 NOMINAL OD (MM) : 3.8862 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable 28Awg 4Cond Unshielded Mppe 77054 Sl 001 1000 Ft Alpha Wire - 28Y6568 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 28Awg 4Cond Unshielded Mppe 77054 Sl 001 1000 Ft Alpha Wire
28Y6568
Ecogen Ecocable 28Awg 4Cond Unshielded Mppe 77054 Sl 001 1000 Ft Alpha Wire 28Y6568
ECOGEN ECOCABLE 28AWG 4COND UNSHIELDED MPPE 77054 SL 001 1000 FT

ECOGEN ECOCABLE 28AWG 4COND UNSHIELDED MPPE 77054 SL 001 1000 FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 77054 SL001 77054SL001-ND ALP77054-SL001 28Y6568
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® Unshielded Multiconductor Cable - 28 AWG 4 Conductor - Slate - 600V - 1000 ft Ecogen Ecocable 28Awg 4Cond Unshielded Mppe 77054 Sl 001 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details