Alpha Wire Multiple Conductor Cables 77052 SL005

Description
2 Conductor Multi-Conductor Cable Slate 28 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 28 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77052SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77052SL005-ND
Multiple Conductor Cables 77052SL005-ND
2 Conductor Multi-Conductor Cable Slate 28 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 28 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77052 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77052 SL005
Multi-Conductor & Paired Cables 77052 SL005
77052 Slate 100 FT

77052 Slate 100 FT

Buy Now
Ecogen Ecocable 28Awg 2Cond Unshielded Mppe 77052 Sl 005 100 Ft Alpha Wire - 28Y6563 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 28Awg 2Cond Unshielded Mppe 77052 Sl 005 100 Ft Alpha Wire
28Y6563
Ecogen Ecocable 28Awg 2Cond Unshielded Mppe 77052 Sl 005 100 Ft Alpha Wire 28Y6563
ECOGEN ECOCABLE 28AWG 2COND UNSHIELDED MPPE 77052 SL 005 100 FT

ECOGEN ECOCABLE 28AWG 2COND UNSHIELDED MPPE 77052 SL 005 100 FT

Supplier's Site Datasheet
Alpha EcoCable® Unshielded Multiconductor Cable - 28 AWG 2 Conductor - Slate - 600V - 100 ft - ALP77052-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Unshielded Multiconductor Cable - 28 AWG 2 Conductor - Slate - 600V - 100 ft
ALP77052-SL005
Alpha EcoCable® Unshielded Multiconductor Cable - 28 AWG 2 Conductor - Slate - 600V - 100 ft ALP77052-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 100ft, 77052 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77052 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.138 NOMINAL OD (MM) : 3.5052 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 100ft, 77052 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77052 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.138 NOMINAL OD (MM) : 3.5052 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 77052SL005-ND 77052 SL005 28Y6563 ALP77052-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable 28Awg 2Cond Unshielded Mppe 77052 Sl 005 100 Ft Alpha Wire Alpha EcoCable® Unshielded Multiconductor Cable - 28 AWG 2 Conductor - Slate - 600V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details