Alpha Wire Multi-Conductor & Paired Cables 77048 SL005

Description
77048 Slate 100 FT
Request a Quote Datasheet
Description
77048 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77048 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77048 SL005
Multi-Conductor & Paired Cables 77048 SL005
77048 Slate 100 FT

77048 Slate 100 FT

Buy Now
Multiple Conductor Cables - 77048SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77048SL005-ND
Multiple Conductor Cables 77048SL005-ND
3 Conductor Multi-Conductor Cable Slate 26 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 26 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha EcoCable® Unshielded Multiconductor Cable - 26 AWG 3 Conductor - Slate - 600V - 100 ft - ALP77048-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Unshielded Multiconductor Cable - 26 AWG 3 Conductor - Slate - 600V - 100 ft
ALP77048-SL005
Alpha EcoCable® Unshielded Multiconductor Cable - 26 AWG 3 Conductor - Slate - 600V - 100 ft ALP77048-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 100ft, 77048 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77048 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.152 NOMINAL OD (MM) : 3.8608 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 100ft, 77048 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77048 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.152 NOMINAL OD (MM) : 3.8608 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable 26Awg 3Cond Unshielded Mppe 77048 Sl 005 100 Ft Alpha Wire - 28Y6551 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 26Awg 3Cond Unshielded Mppe 77048 Sl 005 100 Ft Alpha Wire
28Y6551
Ecogen Ecocable 26Awg 3Cond Unshielded Mppe 77048 Sl 005 100 Ft Alpha Wire 28Y6551
ECOGEN ECOCABLE 26AWG 3COND UNSHIELDED MPPE 77048 SL 005 100 FT

ECOGEN ECOCABLE 26AWG 3COND UNSHIELDED MPPE 77048 SL 005 100 FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 77048 SL005 77048SL005-ND ALP77048-SL005 28Y6551
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® Unshielded Multiconductor Cable - 26 AWG 3 Conductor - Slate - 600V - 100 ft Ecogen Ecocable 26Awg 3Cond Unshielded Mppe 77048 Sl 005 100 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details