Alpha Wire Multi-Conductor & Paired Cables 77048 SL001

Description
77048 Slate 1000 FT
Request a Quote Datasheet
Description
77048 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77048 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77048 SL001
Multi-Conductor & Paired Cables 77048 SL001
77048 Slate 1000 FT

77048 Slate 1000 FT

Buy Now
Alpha EcoCable® Unshielded Multiconductor Cable - 26 AWG 3 Conductor - Slate - 600V - 1000 ft - ALP77048-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Unshielded Multiconductor Cable - 26 AWG 3 Conductor - Slate - 600V - 1000 ft
ALP77048-SL001
Alpha EcoCable® Unshielded Multiconductor Cable - 26 AWG 3 Conductor - Slate - 600V - 1000 ft ALP77048-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77048 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77048 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.152 NOMINAL OD (MM) : 3.8608 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77048 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77048 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.152 NOMINAL OD (MM) : 3.8608 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable 26Awg 3Cond Unshielded Mppe 77048 Sl 001 1000 Ft Alpha Wire - 28Y6550 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 26Awg 3Cond Unshielded Mppe 77048 Sl 001 1000 Ft Alpha Wire
28Y6550
Ecogen Ecocable 26Awg 3Cond Unshielded Mppe 77048 Sl 001 1000 Ft Alpha Wire 28Y6550
ECOGEN ECOCABLE 26AWG 3COND UNSHIELDED MPPE 77048 SL 001 1000 FT

ECOGEN ECOCABLE 26AWG 3COND UNSHIELDED MPPE 77048 SL 001 1000 FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 77048 SL001 ALP77048-SL001 28Y6550
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Unshielded Multiconductor Cable - 26 AWG 3 Conductor - Slate - 600V - 1000 ft Ecogen Ecocable 26Awg 3Cond Unshielded Mppe 77048 Sl 001 1000 Ft Alpha Wire
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details