The Ecogen Ecocable 14AWG 25Cond Unshielded MPPE 77046 is a bulk cable designed for various electrical applications. It features 25 conductors made of tinned copper, each with a gauge of 14 AWG. The cable has a nominal insulation thickness of 0.013 inches made from MPPE, and a jacket with a wall thickness of 0.053 inches, also made from MPPE. The overall diameter of the cable is approximately 0.686 inches. This cable is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It has a minimum bend radius of six times the cable diameter and can withstand a maximum pull tension of 805 lbs. The cable is compliant with several standards, including AWM/STYLE 21915 and CSA International C(RU) AWM I/II A/B FT2, and is halogen-free. Additionally, it meets the requirements of the EU RoHS Directive and California Proposition 65. The cable is packaged in continuous lengths, available in 1000 FT and 100 FT options. Its construction includes a nonwoven polyester tape core wrap and a ripcord for ease of handling. The cable's capacitance is nominally 19.9 pF/ft at 1 kHz, and its conductor DCR is 2.8 Ω per 1000 ft at 20°C. This product is suitable for applications requiring reliable performance in a variety of environments.
ECOGEN ECOCABLE 14AWG 25COND UNSHIELDED MPPE 77046 SL 199 BULK FT
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 77046 SL199 | 28Y6546 |
| Product Name | Multi-Conductor & Paired Cables | Ecogen Ecocable 14Awg 25Cond Unshielded Mppe 77046 Sl 199 Bulk Ft Alpha Wire |