Alpha Wire Multi-Conductor & Paired Cables 77046 SL001

Description
77046 Slate 1000 FT
Request a Quote Datasheet
Description
77046 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77046 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77046 SL001
Multi-Conductor & Paired Cables 77046 SL001
77046 Slate 1000 FT

77046 Slate 1000 FT

Buy Now
Ecogen Ecocable Cable Multconductor, 25 Conductor, 14 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W8840 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Cable Multconductor, 25 Conductor, 14 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W8840
Ecogen Ecocable Cable Multconductor, 25 Conductor, 14 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W8840
ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 25 CONDUCTOR, 14 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 25 CONDUCTOR, 14 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Unshielded Multiconductor Cable - 14 AWG 25 Conductor - Slate - 600V - 1000 ft - ALP77046-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Unshielded Multiconductor Cable - 14 AWG 25 Conductor - Slate - 600V - 1000 ft
ALP77046-SL001
Alpha EcoCable® Unshielded Multiconductor Cable - 14 AWG 25 Conductor - Slate - 600V - 1000 ft ALP77046-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77046 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77046 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.644 NOMINAL OD (MM) : 16.3576 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77046 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77046 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.644 NOMINAL OD (MM) : 16.3576 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 77046 SL001 47W8840 ALP77046-SL001
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable Cable Multconductor, 25 Conductor, 14 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoCable® Unshielded Multiconductor Cable - 14 AWG 25 Conductor - Slate - 600V - 1000 ft
Cable Shielding No Shielding No Shielding; Unshielded
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG62/U to Stacking Banana Plugs - 6224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6811A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details