Alpha Wire Multi-Conductor & Paired Cables 77035 SL005

Description
77035 Slate 100 FT
Request a Quote Datasheet
Description
77035 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77035 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77035 SL005
Multi-Conductor & Paired Cables 77035 SL005
77035 Slate 100 FT

77035 Slate 100 FT

Buy Now
Ecogen Ecocable Cable Multconductor, 15 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W8819 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Cable Multconductor, 15 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W8819
Ecogen Ecocable Cable Multconductor, 15 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W8819
ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 15 CONDUCTOR, 16 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 15 CONDUCTOR, 16 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Unshielded Multiconductor Cable - 16 AWG 15 Conductor - Slate - 600V - 100 ft - ALP77035-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Unshielded Multiconductor Cable - 16 AWG 15 Conductor - Slate - 600V - 100 ft
ALP77035-SL005
Alpha EcoCable® Unshielded Multiconductor Cable - 16 AWG 15 Conductor - Slate - 600V - 100 ft ALP77035-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 100ft, 77035 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77035 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.433 NOMINAL OD (MM) : 10.9982 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 100ft, 77035 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77035 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.433 NOMINAL OD (MM) : 10.9982 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 77035 SL005 47W8819 ALP77035-SL005
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable Cable Multconductor, 15 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoCable® Unshielded Multiconductor Cable - 16 AWG 15 Conductor - Slate - 600V - 100 ft
Cable Shielding No Shielding No Shielding; Unshielded
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Number of Conductors 15 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details