Alpha Wire Multi-Conductor & Paired Cables 77032 SL005

Description
77032 Slate 100 FT
Request a Quote Datasheet
Description
77032 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77032 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77032 SL005
Multi-Conductor & Paired Cables 77032 SL005
77032 Slate 100 FT

77032 Slate 100 FT

Buy Now
Alpha EcoCable® Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 100 ft - ALP77032-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 100 ft
ALP77032-SL005
Alpha EcoCable® Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 100 ft ALP77032-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 100ft, 77032 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77032 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.307 NOMINAL OD (MM) : 7.7978 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 100ft, 77032 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77032 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.307 NOMINAL OD (MM) : 7.7978 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable Cable Multconductor, 7 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W8813 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Cable Multconductor, 7 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W8813
Ecogen Ecocable Cable Multconductor, 7 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W8813
ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 7 CONDUCTOR, 16 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5mRoHS Compliant: Yes

ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 7 CONDUCTOR, 16 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 77032 SL005 ALP77032-SL005 47W8813
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 100 ft Ecogen Ecocable Cable Multconductor, 7 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details