Alpha Wire Multi-Conductor & Paired Cables 77031 SL199

Description
77031 Slate BULK FT
Request a Quote Datasheet
Description
77031 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77031 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77031 SL199
Multi-Conductor & Paired Cables 77031 SL199
77031 Slate BULK FT

77031 Slate BULK FT

Buy Now
Multiple Conductor Cables - 77031SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77031SL199-ND
Multiple Conductor Cables 77031SL199-ND
CBL 5COND 16AWG SLATE 100=100'

CBL 5COND 16AWG SLATE 100=100'

Buy Now Datasheet
Ecogen Ecocable 16Awg 5Cond Unshielded Mppe 77031 Sl 199 Bulk Ft Alpha Wire - 28Y6531 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 16Awg 5Cond Unshielded Mppe 77031 Sl 199 Bulk Ft Alpha Wire
28Y6531
Ecogen Ecocable 16Awg 5Cond Unshielded Mppe 77031 Sl 199 Bulk Ft Alpha Wire 28Y6531
ECOGEN ECOCABLE 16AWG 5COND UNSHIELDED MPPE 77031 SL 199 BULK FT

ECOGEN ECOCABLE 16AWG 5COND UNSHIELDED MPPE 77031 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 77031 SL199 77031SL199-ND 28Y6531
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable 16Awg 5Cond Unshielded Mppe 77031 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/205-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Twisted Pair & Multicore Data Cable - 349486 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details