Alpha Wire Multi-Conductor & Paired Cables 77028 SL001

Description
77028 Slate 1000 FT
Request a Quote Datasheet
Description
77028 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77028 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77028 SL001
Multi-Conductor & Paired Cables 77028 SL001
77028 Slate 1000 FT

77028 Slate 1000 FT

Buy Now
Alpha EcoCable® Unshielded Multiconductor Cable - 18 AWG 19 Conductor - Slate - 600V - 1000 ft - ALP77028-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Unshielded Multiconductor Cable - 18 AWG 19 Conductor - Slate - 600V - 1000 ft
ALP77028-SL001
Alpha EcoCable® Unshielded Multiconductor Cable - 18 AWG 19 Conductor - Slate - 600V - 1000 ft ALP77028-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77028 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77028 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.404 NOMINAL OD (MM) : 10.2616 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77028 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77028 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.404 NOMINAL OD (MM) : 10.2616 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable Cable Multconductor, 19 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W8804 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Cable Multconductor, 19 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W8804
Ecogen Ecocable Cable Multconductor, 19 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W8804
ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 19 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:19Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 19 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:19Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 77028 SL001 ALP77028-SL001 47W8804
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Unshielded Multiconductor Cable - 18 AWG 19 Conductor - Slate - 600V - 1000 ft Ecogen Ecocable Cable Multconductor, 19 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510 RoHS
Number of Conductors 19 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details