Alpha Wire Multi-Conductor & Paired Cables 77026 SL001

Description
77026 Slate 1000 FT
Request a Quote Datasheet
Description
77026 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77026 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77026 SL001
Multi-Conductor & Paired Cables 77026 SL001
77026 Slate 1000 FT

77026 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 77026SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77026SL001-ND
Multiple Conductor Cables 77026SL001-ND
12 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Alpha EcoCable® Unshielded Multiconductor Cable - 18 AWG 12 Conductor - Slate - 600V - 1000 ft - ALP77026-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Unshielded Multiconductor Cable - 18 AWG 12 Conductor - Slate - 600V - 1000 ft
ALP77026-SL001
Alpha EcoCable® Unshielded Multiconductor Cable - 18 AWG 12 Conductor - Slate - 600V - 1000 ft ALP77026-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77026 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77026 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.346 NOMINAL OD (MM) : 8.7884 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77026 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77026 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.346 NOMINAL OD (MM) : 8.7884 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable Cable Multconductor, 12 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W8800 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Cable Multconductor, 12 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W8800
Ecogen Ecocable Cable Multconductor, 12 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W8800
ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 12 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 12 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 77026 SL001 77026SL001-ND ALP77026-SL001 47W8800
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® Unshielded Multiconductor Cable - 18 AWG 12 Conductor - Slate - 600V - 1000 ft Ecogen Ecocable Cable Multconductor, 12 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - RG400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers