Alpha Wire Multi-Conductor & Paired Cables 77025 SL001

Description
77025 Slate 1000 FT
Request a Quote Datasheet
Description
77025 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77025 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77025 SL001
Multi-Conductor & Paired Cables 77025 SL001
77025 Slate 1000 FT

77025 Slate 1000 FT

Buy Now
Ecogen Ecocable Cable Multconductor, 9 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W8798 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Cable Multconductor, 9 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W8798
Ecogen Ecocable Cable Multconductor, 9 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W8798
ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 9 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 9 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Unshielded Multiconductor Cable - 18 AWG 9 Conductor - Slate - 600V - 1000 ft - ALP77025-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Unshielded Multiconductor Cable - 18 AWG 9 Conductor - Slate - 600V - 1000 ft
ALP77025-SL001
Alpha EcoCable® Unshielded Multiconductor Cable - 18 AWG 9 Conductor - Slate - 600V - 1000 ft ALP77025-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77025 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77025 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.313 NOMINAL OD (MM) : 7.9502 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77025 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77025 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.313 NOMINAL OD (MM) : 7.9502 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 77025 SL001 47W8798 ALP77025-SL001
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable Cable Multconductor, 9 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoCable® Unshielded Multiconductor Cable - 18 AWG 9 Conductor - Slate - 600V - 1000 ft
Cable Shielding No Shielding No Shielding; Unshielded
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510
Product Type Multiconductor Cable
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details