Alpha Wire Multiple Conductor Cables 77015 SL001

Description
9 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77015SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77015SL001-ND
Multiple Conductor Cables 77015SL001-ND
9 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

9 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77015 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77015 SL001
Multi-Conductor & Paired Cables 77015 SL001
77015 Slate 1000 FT

77015 Slate 1000 FT

Buy Now
Ecogen Ecocable Cable Multconductor, 9 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W8778 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Cable Multconductor, 9 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W8778
Ecogen Ecocable Cable Multconductor, 9 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W8778
ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 9 CONDUCTOR, 20 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 9 CONDUCTOR, 20 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Unshielded Multiconductor Cable - 20 AWG 9 Conductor - Slate - 600V - 1000 ft - ALP77015-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Unshielded Multiconductor Cable - 20 AWG 9 Conductor - Slate - 600V - 1000 ft
ALP77015-SL001
Alpha EcoCable® Unshielded Multiconductor Cable - 20 AWG 9 Conductor - Slate - 600V - 1000 ft ALP77015-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77015 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77015 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.112 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77015 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77015 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.112 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 77015SL001-ND 77015 SL001 47W8778 ALP77015-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable Cable Multconductor, 9 Conductor, 20 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoCable® Unshielded Multiconductor Cable - 20 AWG 9 Conductor - Slate - 600V - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 9 # 9 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details