Alpha Wire Multi-Conductor & Paired Cables 77012 SL199

Description
77012 Slate BULK FT
Request a Quote Datasheet
Description
77012 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77012 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77012 SL199
Multi-Conductor & Paired Cables 77012 SL199
77012 Slate BULK FT

77012 Slate BULK FT

Buy Now
Ecogen Ecocable 22Awg 19Cond Unshielded Mppe 77012 Sl 199 Bulk Ft Alpha Wire - 28Y6512 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 22Awg 19Cond Unshielded Mppe 77012 Sl 199 Bulk Ft Alpha Wire
28Y6512
Ecogen Ecocable 22Awg 19Cond Unshielded Mppe 77012 Sl 199 Bulk Ft Alpha Wire 28Y6512
ECOGEN ECOCABLE 22AWG 19COND UNSHIELDED MPPE 77012 SL 199 BULK FT

ECOGEN ECOCABLE 22AWG 19COND UNSHIELDED MPPE 77012 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77012 SL199 28Y6512
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable 22Awg 19Cond Unshielded Mppe 77012 Sl 199 Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-2,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SV-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Circular Cable Assemblies - 2171-NEBC-M12G5-S-1,5-N-M12G5-ND - DigiKey
Specs
Cable Length 4.92 ft (15 dm)
View Details