Alpha Wire Multi-Conductor & Paired Cables 77012 SL001

Description
77012 Slate 1000 FT
Request a Quote Datasheet
Description
77012 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77012 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77012 SL001
Multi-Conductor & Paired Cables 77012 SL001
77012 Slate 1000 FT

77012 Slate 1000 FT

Buy Now
Alpha EcoCable® Unshielded Multiconductor Cable - 22 AWG 19 Conductor - Slate - 600V - 1000 ft - ALP77012-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Unshielded Multiconductor Cable - 22 AWG 19 Conductor - Slate - 600V - 1000 ft
ALP77012-SL001
Alpha EcoCable® Unshielded Multiconductor Cable - 22 AWG 19 Conductor - Slate - 600V - 1000 ft ALP77012-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77012 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77012 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.318 NOMINAL OD (MM) : 8.0772 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77012 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77012 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.318 NOMINAL OD (MM) : 8.0772 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable Cable Multconductor, 19 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W8772 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Cable Multconductor, 19 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W8772
Ecogen Ecocable Cable Multconductor, 19 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W8772
ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 19 CONDUCTOR, 22 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:19Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 19 CONDUCTOR, 22 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:19Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 77012 SL001 ALP77012-SL001 47W8772
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Unshielded Multiconductor Cable - 22 AWG 19 Conductor - Slate - 600V - 1000 ft Ecogen Ecocable Cable Multconductor, 19 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510 RoHS
Number of Conductors 19 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details