Alpha Wire Multi-Conductor & Paired Cables 77004 SL005

Description
77004 Slate 100 FT
Request a Quote Datasheet
Description
77004 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77004 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77004 SL005
Multi-Conductor & Paired Cables 77004 SL005
77004 Slate 100 FT

77004 Slate 100 FT

Buy Now
Multiple Conductor Cables - 77004SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77004SL005-ND
Multiple Conductor Cables 77004SL005-ND
7 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Ecogen Ecocable Cable Multconductor, 7 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W8757 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Cable Multconductor, 7 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W8757
Ecogen Ecocable Cable Multconductor, 7 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W8757
ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 7 CONDUCTOR, 24 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.28mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5mRoHS Compliant: Yes

ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 7 CONDUCTOR, 24 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.28mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 77004 SL005 77004SL005-ND 47W8757
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Cable Multconductor, 7 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NA780 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details