Alpha Wire Multiple Conductor Cables 77003 SL005

Description
5 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77003SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77003SL005-ND
Multiple Conductor Cables 77003SL005-ND
5 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77003 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77003 SL005
Multi-Conductor & Paired Cables 77003 SL005
77003 Slate 100 FT

77003 Slate 100 FT

Buy Now
Ecogen Ecocable Cable Multconductor, 5 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W8755 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Cable Multconductor, 5 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W8755
Ecogen Ecocable Cable Multconductor, 5 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W8755
ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 5 CONDUCTOR, 24 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.28mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5mRoHS Compliant: Yes

ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 5 CONDUCTOR, 24 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.28mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 77003SL005-ND 77003 SL005 47W8755
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable Cable Multconductor, 5 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details