Alpha Wire Multi-Conductor & Paired Cables 77002 SL005

Description
77002 Slate 100 FT
Request a Quote Datasheet
Description
77002 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77002 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77002 SL005
Multi-Conductor & Paired Cables 77002 SL005
77002 Slate 100 FT

77002 Slate 100 FT

Buy Now
Multiple Conductor Cables - 77002SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77002SL005-ND
Multiple Conductor Cables 77002SL005-ND
4 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Ecogen Ecocable Cable Multconductor, 4 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W8753 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Cable Multconductor, 4 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W8753
Ecogen Ecocable Cable Multconductor, 4 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W8753
ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 4 CONDUCTOR, 24 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.28mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5mRoHS Compliant: Yes

ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 4 CONDUCTOR, 24 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.28mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 77002 SL005 77002SL005-ND 47W8753
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Cable Multconductor, 4 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details