Alpha Wire Multi-Conductor & Paired Cables 77002 SL001

Description
77002 Slate 1000 FT
Request a Quote Datasheet
Description
77002 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77002 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77002 SL001
Multi-Conductor & Paired Cables 77002 SL001
77002 Slate 1000 FT

77002 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 77002SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77002SL001-ND
Multiple Conductor Cables 77002SL001-ND
4 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Ecogen Ecocable Cable Multconductor, 4 Conductor, 24 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W8752 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Cable Multconductor, 4 Conductor, 24 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W8752
Ecogen Ecocable Cable Multconductor, 4 Conductor, 24 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W8752
ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 4 CONDUCTOR, 24 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.28mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 4 CONDUCTOR, 24 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.28mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 77002 SL001 77002SL001-ND 47W8752
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Cable Multconductor, 4 Conductor, 24 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details