Alpha Wire Multi-Conductor & Paired Cables 7663 WH001

Description
7663 WHITE 1000 FT
Request a Quote Datasheet
Description
7663 WHITE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 7663 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
7663 WH001
Multi-Conductor & Paired Cables 7663 WH001
7663 WHITE 1000 FT

7663 WHITE 1000 FT

Buy Now
Laguna Hills, CA, United States
Multiple Conductor Cables - 7663 WH001
1021843-7663 WH001
Multiple Conductor Cables - 7663 WH001 1021843-7663 WH001
Manufacturer: Alpha Wire Win Source Part Number: 1021843-7663 WH001 Wire Gauge: 20 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 3 Shield Material: Copper, Tinned Conductor Strand: 7/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.200" (5.08mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.025" (0.63mm) Shield Coverage: 90% Categories: Cables, Wires Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Alpha Wire
Win Source Part Number: 1021843-7663 WH001
Wire Gauge: 20 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Voltage: 600V
Number of Conductors: 3
Shield Material: Copper, Tinned
Conductor Strand: 7/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.200" (5.08mm)
Shield Type: Braid
Jacket Color: White
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.025" (0.63mm)
Shield Coverage: 90%
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 3 Conductor - White - 600V - 1000ft - Alpha 7663 WH001 - ALP7663-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 3 Conductor - White - 600V - 1000ft - Alpha 7663 WH001
ALP7663-WH001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 3 Conductor - White - 600V - 1000ft - Alpha 7663 WH001 ALP7663-WH001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Irradiated PVC insulation, PVC jacket, 600V, White, 1000ft, 7663 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7663 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.2 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Irradiated PVC insulation, PVC jacket, 600V, White, 1000ft, 7663 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7663 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.2 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Multiconductor Cable, Braid Shield, 600V 7663 White 1000 Ft Alpha Wire - 28B8745 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable, Braid Shield, 600V 7663 White 1000 Ft Alpha Wire
28B8745
Multiconductor Cable, Braid Shield, 600V 7663 White 1000 Ft Alpha Wire 28B8745
MULTICONDUCTOR CABLE, BRAID SHIELD, 600V 7663 WHITE 1000 FT

MULTICONDUCTOR CABLE, BRAID SHIELD, 600V 7663 WHITE 1000 FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 7663 WH001 1021843-7663 WH001 ALP7663-WH001 28B8745
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables - 7663 WH001 Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 3 Conductor - White - 600V - 1000ft - Alpha 7663 WH001 Multiconductor Cable, Braid Shield, 600V 7663 White 1000 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details