Multiconductor Unshielded Cable, Control, 2, 20 AWG, 7 x 0.32mm, 1000 ft, 304.8 m RoHS Compliant: Yes
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Irradiated PVC insulation, PVC jacket, 600V, White, 1000ft, 7662 WH001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7662 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.191 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 7662 WH001 | 28B8744 | ALP7662-WH001 |
| Product Name | Multi-Conductor & Paired Cables | Multiconductor Unshielded Cable, Control, 2, 20 Awg, 7 X 0.32Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire | Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - White - 600V - 1000ft - Alpha 7662 WH001 |
| Application | Instrumentation and Control | ||
| Standards / Certifications | RoHS | CE Marking; CE Approved | |
| Product Type | Multiconductor Cable | ||
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper |