Alpha Wire Multi-Conductor & Paired Cables 7661 WH001

Description
7661 WHITE 1000 FT
Request a Quote Datasheet
Description
7661 WHITE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 7661 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
7661 WH001
Multi-Conductor & Paired Cables 7661 WH001
7661 WHITE 1000 FT

7661 WHITE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 1 Conductor - White - 600V - 1000ft - Alpha 7661 WH001 - ALP7661-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 1 Conductor - White - 600V - 1000ft - Alpha 7661 WH001
ALP7661-WH001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 1 Conductor - White - 600V - 1000ft - Alpha 7661 WH001 ALP7661-WH001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Irradiated PVC insulation, PVC jacket, 600V, White, 1000ft, 7661 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7661 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.13 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Irradiated PVC insulation, PVC jacket, 600V, White, 1000ft, 7661 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7661 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.13 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Multiconductor Cable, Braid Shield, 600V 7661 White 1000 Ft Rohs Compliant Alpha Wire - 28B8743 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable, Braid Shield, 600V 7661 White 1000 Ft Rohs Compliant Alpha Wire
28B8743
Multiconductor Cable, Braid Shield, 600V 7661 White 1000 Ft Rohs Compliant Alpha Wire 28B8743
MULTICONDUCTOR CABLE, BRAID SHIELD, 600V 7661 WHITE 1000 FT ROHS COMPLIANT: YES

MULTICONDUCTOR CABLE, BRAID SHIELD, 600V 7661 WHITE 1000 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 7661 WH001 ALP7661-WH001 28B8743
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 1 Conductor - White - 600V - 1000ft - Alpha 7661 WH001 Multiconductor Cable, Braid Shield, 600V 7661 White 1000 Ft Rohs Compliant Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349899 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details
3+3 Pos. Male DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC20668M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stability Cables - SP-292-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details