Alpha Wire Cables, Wires - Multiple Conductor Cables 7631 WH001

Description
Win Source Part Number: 1013656-7631 WH001 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Standard Package: 1 Shield Material: Copper, Tinned Conductor Strand: 7/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.122" (3.10mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0250" (0.635mm) Shield Coverage: 90% Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 7631 WH001-ND,7631WH001 Base Product Number: 7631 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1013656-7631 WH001 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Standard Package: 1 Shield Material: Copper, Tinned Conductor Strand: 7/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.122" (3.10mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0250" (0.635mm) Shield Coverage: 90% Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 7631 WH001-ND,7631WH001 Base Product Number: 7631 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1013656-7631 WH001
Cables, Wires - Multiple Conductor Cables 1013656-7631 WH001
Win Source Part Number: 1013656-7631 WH001 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Standard Package: 1 Shield Material: Copper, Tinned Conductor Strand: 7/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.122" (3.10mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0250" (0.635mm) Shield Coverage: 90% Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 7631 WH001-ND,7631WH001 Base Product Number: 7631 Product Status: Obsolete

Win Source Part Number: 1013656-7631 WH001
Category: Cables, Wires>Multiple Conductor Cables
Package: Spool
Wire Gauge: 22 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 2 (1 Pair Twisted)
Standard Package: 1
Shield Material: Copper, Tinned
Conductor Strand: 7/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.122" (3.10mm)
Shield Type: Braid
Jacket Color: White
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0250" (0.635mm)
Shield Coverage: 90%
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 7631 WH001-ND,7631WH001
Base Product Number: 7631
Product Status: Obsolete

Buy Now Datasheet
Ae C&c / 1000 Ft Rohs Compliant Alpha Wire - 28B8741 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Rohs Compliant Alpha Wire
28B8741
Ae C&c / 1000 Ft Rohs Compliant Alpha Wire 28B8741
AE C&C / 1000 FT ROHS COMPLIANT: YES

AE C&C / 1000 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
OBSOLETE - Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 1 Conductor - White - 600V - 1000ft - Alpha 7631 WH001 - ALP7631-WH001 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 1 Conductor - White - 600V - 1000ft - Alpha 7631 WH001
ALP7631-WH001
OBSOLETE - Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 1 Conductor - White - 600V - 1000ft - Alpha 7631 WH001 ALP7631-WH001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Irradiated PVC insulation, PVC jacket, 600V, White, 1000ft, 7631 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7631 WH001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.122 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Irradiated PVC insulation, PVC jacket, 600V, White, 1000ft, 7631 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7631 WH001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.122 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1013656-7631 WH001 28B8741 ALP7631-WH001
Product Name Cables, Wires - Multiple Conductor Cables Ae C&c / 1000 Ft Rohs Compliant Alpha Wire OBSOLETE - Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 1 Conductor - White - 600V - 1000ft - Alpha 7631 WH001
Standards / Certifications RoHS CE Marking; CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - ND086 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details