Alpha Wire Multi-Conductor & Paired Cables 7624 WH001

Description
7624 WHITE 1000 FT
Request a Quote Datasheet
Description
7624 WHITE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 7624 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
7624 WH001
Multi-Conductor & Paired Cables 7624 WH001
7624 WHITE 1000 FT

7624 WHITE 1000 FT

Buy Now
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 92F6887 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
92F6887
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 92F6887
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 4 Conductor - White - 600V - 1000ft - Alpha 7624 WH001 - ALP7624-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 4 Conductor - White - 600V - 1000ft - Alpha 7624 WH001
ALP7624-WH001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 4 Conductor - White - 600V - 1000ft - Alpha 7624 WH001 ALP7624-WH001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Irradiated PVC insulation, PVC jacket, 600V, White, 1000ft, 7624 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7624 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.181 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Irradiated PVC insulation, PVC jacket, 600V, White, 1000ft, 7624 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7624 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.181 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 7624 WH001 92F6887 ALP7624-WH001
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 4 Conductor - White - 600V - 1000ft - Alpha 7624 WH001
Standards / Certifications RoHS CE Marking; CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details