Alpha Wire Multiple Conductor Cables 76032 TL005

Description
4 (1 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Teal 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (1 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Teal 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-76032TL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-76032TL005-ND
Multiple Conductor Cables 216-76032TL005-ND
4 (1 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Teal 24 AWG Foil, Braid 100.0' (30.5m)

4 (1 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Teal 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Network Cable, 4Pair, Cat6A, 24Awg/30.5M; Cable Shielding Alpha Wire - 78AH8728 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, 4Pair, Cat6A, 24Awg/30.5M; Cable Shielding Alpha Wire
78AH8728
Network Cable, 4Pair, Cat6A, 24Awg/30.5M; Cable Shielding Alpha Wire 78AH8728
NETWORK CABLE, 4PAIR, CAT6A, 24AWG/30.5M; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:4 Pair; Jacket Color:Teal RoHS Compliant: Yes

NETWORK CABLE, 4PAIR, CAT6A, 24AWG/30.5M; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:4 Pair; Jacket Color:Teal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 216-76032TL005-ND 78AH8728
Product Name Multiple Conductor Cables Network Cable, 4Pair, Cat6A, 24Awg/30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 100 ft (305 dm)
Number of Conductors 8 #
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
M8/M12 Cable Assemblies - TAD2473A201-007 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Precision Test Cable, 40.0 GHz, 36.0″ - T40-3FT-VFVM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details