Alpha Wire Multiple Conductor Cables 76032 TL001

Description
4 (1 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Teal 24 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
4 (1 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Teal 24 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-76032TL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-76032TL001-DS-ND
Multiple Conductor Cables 216-76032TL001-DS-ND
4 (1 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Teal 24 AWG Foil, Braid Enter Number of Feet in Order Quantity

4 (1 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Teal 24 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Network Cable, 4Pair, Cat6A, 24Awg, 305M; Cable Shielding Alpha Wire - 78AH8727 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, 4Pair, Cat6A, 24Awg, 305M; Cable Shielding Alpha Wire
78AH8727
Network Cable, 4Pair, Cat6A, 24Awg, 305M; Cable Shielding Alpha Wire 78AH8727
NETWORK CABLE, 4PAIR, CAT6A, 24AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Teal RoHS Compliant: Yes

NETWORK CABLE, 4PAIR, CAT6A, 24AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Teal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 216-76032TL001-DS-ND 78AH8727
Product Name Multiple Conductor Cables Network Cable, 4Pair, Cat6A, 24Awg, 305M; Cable Shielding Alpha Wire
Product Category Cable
Number of Conductors 8 #
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/405-500 - WAGO
Specs
Application Instrumentation and Control
View Details