The Alpha Wire Xtra-Guard® Performance Cable, part number 76031, is a high-flexibility industrial Ethernet cable designed for demanding applications. It features 24 AWG tinned copper conductors with a polyethylene insulation, providing durability and resistance to various environmental factors. The cable is rated for a temperature range of -40 to 80°C and has a minimum bend radius of 4 times the cable diameter when static and 14 times when dynamic. This cable is compliant with multiple standards, including UL CMR and CMX for outdoor use, and meets the requirements of ISO/IEC 11801 Category 5 and ANSI/TIA-568.2-D Category 5e. It has a voltage rating of 600 VRMS and a characteristic impedance of 100 ohms. The cable's construction includes a shield of aluminum/Mylar tape and tinned copper braid, ensuring effective signal integrity and protection against interference. With a weight of 46 lbs per 1000 feet, this cable is suitable for applications requiring high flexibility and resistance to chemicals, flame, and sunlight. It is also RoHS compliant, making it a suitable choice for environmentally conscious projects.
Designed to be Tough
Alpha Wire’s Xtra-Guard® Industrial Ethernet flex cables are designed to ensure a reliable Ethernet network without compromising performance in continuous-flex applications.
| Alpha Wire | |
|---|---|
| Product Category | Network Cables |
| Product Number | 76031 |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard Industrial Ethernet Flex |
| Cable Type | Twisted Pair |