Alpha Wire Multiple Conductor Cables 76030 TL001

Description
4 (1 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
4 (1 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-76030TL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-76030TL001-DS-ND
Multiple Conductor Cables 216-76030TL001-DS-ND
4 (1 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG Enter Number of Feet in Order Quantity

4 (1 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Network Cable, 4Pair, Cat5E, 24Awg, 305M; Cable Shielding Alpha Wire - 78AH8723 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, 4Pair, Cat5E, 24Awg, 305M; Cable Shielding Alpha Wire
78AH8723
Network Cable, 4Pair, Cat5E, 24Awg, 305M; Cable Shielding Alpha Wire 78AH8723
NETWORK CABLE, 4PAIR, CAT5E, 24AWG, 305M; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Teal RoHS Compliant: Yes

NETWORK CABLE, 4PAIR, CAT5E, 24AWG, 305M; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Teal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 216-76030TL001-DS-ND 78AH8723
Product Name Multiple Conductor Cables Network Cable, 4Pair, Cat5E, 24Awg, 305M; Cable Shielding Alpha Wire
Product Category Cable
Number of Conductors 8 #
Rated Temperature -40 to 80 C (-40 to 176 F)
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1745304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details