Alpha Wire 76021 BK002 Ethernet Cable
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 500.0' (152.4m)
SHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, BLACK, 500FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Network Cables | Cable Assemblies |
| Product Number | 76021 BK002 | 7658934 | 76021BK002-ND | 94T7073 |
| Product Name | Multi-Conductor & Paired Cables | Ethernet Cable | Multiple Conductor Cables | Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire |
| Application | LAN / Ethernet; Networking | |||
| Cable Type | Cat 5; Coaxial | Cat 5 | ||
| Cable Shielding | Ftp | |||
| Cable Length | 499 ft (1520 dm) | 500 ft (1524 dm) | ||
| Connector Type | Unterminated/unterminated |