Alpha Wire Multiple Conductor Cables 76020 BK002

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A76020B-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A76020B-250-ND
Multiple Conductor Cables A76020B-250-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 250.0' (76.2m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 250.0' (76.2m)

Buy Now Datasheet
Multiple Conductor Cables - A76020B-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A76020B-500-ND
Multiple Conductor Cables A76020B-500-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - A76020B-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A76020B-50-ND
Multiple Conductor Cables A76020B-50-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 50.00' (15.24m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - A76020B-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A76020B-100-ND
Multiple Conductor Cables A76020B-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 76020 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
76020 BK002
Multi-Conductor & Paired Cables 76020 BK002
76020 BLACK 500 FT

76020 BLACK 500 FT

Buy Now
Unshielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire - 94T8650 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
94T8650
Unshielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire 94T8650
UNSHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, BLACK, 500FT; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, BLACK, 500FT; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Network Cables Network Cables Network Cables Cable Assemblies Cable Assemblies
Product Number A76020B-250-ND A76020B-500-ND A76020B-50-ND A76020B-100-ND 76020 BK002 94T8650
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
Product Category Cable Cable Cable Cable
Cable Length 250 ft (762 dm) 500 ft (1524 dm) 50 ft (152 dm) 100 ft (305 dm)
Number of Conductors 8 # 8 # 8 # 8 #
Rated Temperature -50 to 75 C (-58 to 167 F) -50 to 75 C (-58 to 167 F) -50 to 75 C (-58 to 167 F) -50 to 75 C (-58 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details