Alpha Wire Multi-Conductor & Paired Cables 76020 BK001

Description
76020 BLACK 1000 FT
Request a Quote Datasheet
Description
76020 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 76020 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
76020 BK001
Multi-Conductor & Paired Cables 76020 BK001
76020 BLACK 1000 FT

76020 BLACK 1000 FT

Buy Now
Multiple Conductor Cables - 76020BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
76020BK001-ND
Multiple Conductor Cables 76020BK001-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire - 94T2492 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire
94T2492
Unshielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire 94T2492
UNSHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, BLACK, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, BLACK, 1000FT; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Network Cables Cable Assemblies
Product Number 76020 BK001 76020BK001-ND 94T2492
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -50 to 75 C (-58 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
ix Industrial IO Cable Assembly - NDHN5A7AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 534079 - RS Components, Ltd.
Specs
Rated Temperature -10 to 80 C (14 to 176 F)
View Details