Alpha Wire Multiple Conductor Cables 76012 BK002

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 76012BK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
76012BK002-ND
Multiple Conductor Cables 76012BK002-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 76012 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
76012 BK002
Multi-Conductor & Paired Cables 76012 BK002
76012 BLACK 500 FT

76012 BLACK 500 FT

Buy Now
Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire - 94T8649 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
94T8649
Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire 94T8649
SHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, BLACK, 500FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, BLACK, 500FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Cable Assemblies
Product Number 76012BK002-ND 76012 BK002 94T8649
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 500 ft (1524 dm)
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Modular Cable Assemblies - RJE1Y12C05152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
Ethernet Cable - 1135904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding U/ftp
View Details