Alpha Wire Multiple Conductor Cables 76012 BK001

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 76012BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
76012BK001-ND
Multiple Conductor Cables 76012BK001-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 76012 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
76012 BK001
Multi-Conductor & Paired Cables 76012 BK001
76012 BLACK 1000 FT

76012 BLACK 1000 FT

Buy Now
Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire - 94T8648 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire
94T8648
Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire 94T8648
SHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, BLACK, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, BLACK, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Cable Assemblies
Product Number 76012BK001-ND 76012 BK001 94T8648
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN4A3AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Coaxial Cable - 1407623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details