8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)
SHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, BLACK,1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Network Cables | Cable Assemblies |
| Product Number | 76011BK001-ND | 94T8646 |
| Product Name | Multiple Conductor Cables | Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black,1000Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | |
| Cable Length | 1000 ft (3048 dm) | |
| Number of Conductors | 8 # |