Alpha Wire Multiple Conductor Cables 76010 BK002

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 76010BK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
76010BK002-ND
Multiple Conductor Cables 76010BK002-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 76010 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
76010 BK002
Multi-Conductor & Paired Cables 76010 BK002
76010 BLACK 500 FT

76010 BLACK 500 FT

Buy Now
Unshielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire - 94T8645 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
94T8645
Unshielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire 94T8645
UNSHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, BLACK, 500FT; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, BLACK, 500FT; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Cable Assemblies
Product Number 76010BK002-ND 76010 BK002 94T8645
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 500 ft (1524 dm)
Number of Conductors 8 #
Rated Temperature -50 to 75 C (-58 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
ix Industrial IO Cable Assembly - NDHN4B7AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details