Alpha Wire Multi-Conductor & Paired Cables 76002 BK002

Description
76002 BLACK 500 FT
Request a Quote Datasheet
Description
76002 BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 76002 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
76002 BK002
Multi-Conductor & Paired Cables 76002 BK002
76002 BLACK 500 FT

76002 BLACK 500 FT

Buy Now
Multiple Conductor Cables - 76002BK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
76002BK002-ND
Multiple Conductor Cables 76002BK002-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire - 94T8643 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
94T8643
Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire 94T8643
SHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, BLACK, 500FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, BLACK, 500FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Network Cables Cable Assemblies
Product Number 76002 BK002 76002BK002-ND 94T8643
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 500 ft (1524 dm)
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 361876 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 C (-40 F)
View Details