Alpha Wire Multiple Conductor Cables 76001 BK001

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 76001BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
76001BK001-ND
Multiple Conductor Cables 76001BK001-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire - 94T8640 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire
94T8640
Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire 94T8640
SHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, BLACK, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, BLACK, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 76001BK001-ND 94T8640
Product Name Multiple Conductor Cables Shielded Multipair Cable, 24Awg, 4Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5A3AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Modular Twisted Pair Cable Assemblies - 3-2322422-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 54.13 ft (165 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers