Alpha Wire Multi-Conductor & Paired Cables 76000 BK001

Description
76000 BLACK 1000 FT
Request a Quote Datasheet
Description
76000 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 76000 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
76000 BK001
Multi-Conductor & Paired Cables 76000 BK001
76000 BLACK 1000 FT

76000 BLACK 1000 FT

Buy Now
Multiple Conductor Cables - 76000BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
76000BK001-ND
Multiple Conductor Cables 76000BK001-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable, 24Awg, 4Pair, 300V, 1000Ft; Cable Shielding Alpha Wire - 94T8638 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable, 24Awg, 4Pair, 300V, 1000Ft; Cable Shielding Alpha Wire
94T8638
Unshielded Multipair Cable, 24Awg, 4Pair, 300V, 1000Ft; Cable Shielding Alpha Wire 94T8638
UNSHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE, 24AWG, 4PAIR, 300V, 1000FT; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Network Cables Cable Assemblies
Product Number 76000 BK001 76000BK001-ND 94T8638
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multipair Cable, 24Awg, 4Pair, 300V, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
40Gb Ethernet Cable Assemblies - 603020008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Twisted Pair & Multicore Data Cable - 349877 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details