Alpha Wire Hook-up Wire 752010 BR001

Description
752010 Brown 1000 FT
Request a Quote
Description
752010 Brown 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 752010 BR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
752010 BR001
Hook-up Wire 752010 BR001
752010 Brown 1000 FT

752010 Brown 1000 FT

Buy Now
752010 BR001 - Alpha Wire UL 3173 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 600V - Brown - 1000ft - ALP752010-BR001 - Lapp Tannehill
Savage, MN, United States
752010 BR001 - Alpha Wire UL 3173 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 600V - Brown - 1000ft
ALP752010-BR001
752010 BR001 - Alpha Wire UL 3173 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 600V - Brown - 1000ft ALP752010-BR001
Alpha Wire's UL 3173 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 20 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 1000ft, 752010 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 752010 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3173 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.099 INSULATION THICKNESS (IN) : 0.031 TEMPERATURE : -40°F to +257°F -40°C to +125°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM CSA TYPE : CSA AWM I A/B CSA CL1251 XLPE CSA FT2

Alpha Wire's UL 3173 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 20 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 1000ft, 752010 BR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 752010 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3173 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.099 INSULATION THICKNESS (IN) : 0.031 TEMPERATURE : -40°F to +257°F -40°C to +125°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM CSA TYPE : CSA AWM I A/B CSA CL1251 XLPE CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 752010 BR001 ALP752010-BR001
Product Name Hook-up Wire 752010 BR001 - Alpha Wire UL 3173 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 600V - Brown - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA CL1251 XLPE CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.0990 inch (2.51 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 0727713001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Miniature Electrode Wire - AS 765-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details