Alpha Wire's UL 3173 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 751816 BK001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 751816 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3173 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.109 INSULATION THICKNESS (IN) : 0.031 TEMPERATURE : -40°F to +257°F -40°C to +125°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM CSA TYPE : CSA AWM I A/B CSA CL1251 XLPE CSA FT2
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 751816 BK001 | ALP751816-BK001 |
| Product Name | Hook-up Wire | 751816 BK001 - Alpha Wire UL 3173 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA CL1251 XLPE CSA FT2 | |
| Rated Voltage | 600 volts | |
| Nominal Diameter | 0.1090 inch (2.77 mm) | |
| Rated Temperature | -40 to 125 C (-40 to 257 F) |