The Alpha Wire Hook-Up Wire, part number 751441, features a 14 AWG tinned copper conductor with a nominal insulation wall of 0.0315 inches made from XLPE. It is rated for a maximum operating temperature of 125°C and can withstand voltages up to 600 VRMS. The wire is compliant with UL AWM/Style 3173 and CSA AWM I A/B standards, ensuring reliability in various applications. It is available in multiple colors including white, black, red, green, yellow, blue, brown, orange, slate, violet, and green/yellow. The product is RoHS compliant and adheres to environmental regulations, making it suitable for use in a range of electronic and electrical applications. The wire can be purchased in lengths of 1000 FT, 500 FT, and 100 FT, with bulk options available upon request.
The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment.
Our hook-up wire is available in a variety of insulations to meet your needs for temperature, ability to withstand wear and abrasion, electrical performance, or resistance to oil, solvents, and chemicals.
| Alpha Wire | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 751441 |
| Product Name | Hook-Up Wire, Premium |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark |
| Rated Voltage | 600 volts |
| Rated Temperature | -40 to 125 C (-40 to 257 F) |
| Wire Insulation | XLPE |