Alpha Wire Hook-up Wire 751000 YL001

Description
751000 Yellow 1000 FT
Request a Quote
Description
751000 Yellow 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 751000 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
751000 YL001
Hook-up Wire 751000 YL001
751000 Yellow 1000 FT

751000 Yellow 1000 FT

Buy Now
751000 YL001 - Alpha Wire UL 3173 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Yellow - 1000ft - ALP751000-YL001 - Lapp Tannehill
Savage, MN, United States
751000 YL001 - Alpha Wire UL 3173 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Yellow - 1000ft
ALP751000-YL001
751000 YL001 - Alpha Wire UL 3173 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Yellow - 1000ft ALP751000-YL001
Alpha Wire's UL 3173 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 10 AWG, Stranded Conductor, Tinned Copper, 600V, Yellow, 1000ft, 751000 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 751000 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3173 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.18 INSULATION THICKNESS (IN) : 0.031 TEMPERATURE : -40°F to +257°F -40°C to +125°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL SIS CSA TYPE : CSA AWM I A/B CSA CL1251 XLPE CSA FT2

Alpha Wire's UL 3173 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 10 AWG, Stranded Conductor, Tinned Copper, 600V, Yellow, 1000ft, 751000 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 751000 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3173 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.18 INSULATION THICKNESS (IN) : 0.031 TEMPERATURE : -40°F to +257°F -40°C to +125°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL SIS CSA TYPE : CSA AWM I A/B CSA CL1251 XLPE CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 751000 YL001 ALP751000-YL001
Product Name Hook-up Wire 751000 YL001 - Alpha Wire UL 3173 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Yellow - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA CL1251 XLPE CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.1800 inch (4.57 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Stranded Hookup Wire - AS155-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
Hook Up Wire - 119327-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Bare Copper
View Details