Alpha Wire Multiple Conductor Cables 75034 TL005

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-75034TL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-75034TL005-ND
Multiple Conductor Cables 216-75034TL005-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 22 AWG Foil, Braid 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Network Cable, 2Pair, Cat5E, 22Awg/30.5M; Cable Shielding Alpha Wire - 78AH8722 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, 2Pair, Cat5E, 22Awg/30.5M; Cable Shielding Alpha Wire
78AH8722
Network Cable, 2Pair, Cat5E, 22Awg/30.5M; Cable Shielding Alpha Wire 78AH8722
NETWORK CABLE, 2PAIR, CAT5E, 22AWG/30.5M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:2 Pair; Jacket Color:Teal RoHS Compliant: Yes

NETWORK CABLE, 2PAIR, CAT5E, 22AWG/30.5M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:2 Pair; Jacket Color:Teal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 216-75034TL005-ND 78AH8722
Product Name Multiple Conductor Cables Network Cable, 2Pair, Cat5E, 22Awg/30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 100 ft (305 dm)
Number of Conductors 4 #
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Telephone Cable - 1368158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details