Alpha Wire Multiple Conductor Cables 75033 TL005

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-75033TL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-75033TL005-ND
Multiple Conductor Cables 216-75033TL005-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 22 AWG Foil, Braid 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Network Cable, 2Pair, Cat5E, 22Awg/30.5M; Cable Shielding Alpha Wire - 78AH8720 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, 2Pair, Cat5E, 22Awg/30.5M; Cable Shielding Alpha Wire
78AH8720
Network Cable, 2Pair, Cat5E, 22Awg/30.5M; Cable Shielding Alpha Wire 78AH8720
NETWORK CABLE, 2PAIR, CAT5E, 22AWG/30.5M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:2 Pair; Jacket Color:Teal RoHS Compliant: Yes

NETWORK CABLE, 2PAIR, CAT5E, 22AWG/30.5M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:2 Pair; Jacket Color:Teal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 216-75033TL005-ND 78AH8720
Product Name Multiple Conductor Cables Network Cable, 2Pair, Cat5E, 22Awg/30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 100 ft (305 dm)
Number of Conductors 4 #
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male DIL 30 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC33468L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Bantam Plug to 3 Alligator Clips, Test Cable - 2628 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details