Alpha Wire Multiple Conductor Cables 75031 TL001

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-75031TL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-75031TL001-DS-ND
Multiple Conductor Cables 216-75031TL001-DS-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG Foil, Braid Enter Number of Feet in Order Quantity

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Network Cable, 2Pair, Cat5E, 24Awg, 305M; Cable Shielding Alpha Wire - 78AH8715 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, 2Pair, Cat5E, 24Awg, 305M; Cable Shielding Alpha Wire
78AH8715
Network Cable, 2Pair, Cat5E, 24Awg, 305M; Cable Shielding Alpha Wire 78AH8715
NETWORK CABLE, 2PAIR, CAT5E, 24AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Color:Teal RoHS Compliant: Yes

NETWORK CABLE, 2PAIR, CAT5E, 24AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Color:Teal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 216-75031TL001-DS-ND 78AH8715
Product Name Multiple Conductor Cables Network Cable, 2Pair, Cat5E, 24Awg, 305M; Cable Shielding Alpha Wire
Product Category Cable
Number of Conductors 4 #
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details