Alpha Wire Multi-Conductor & Paired Cables 75021 BK001

Description
75021 BLACK 1000 FT
Request a Quote Datasheet
Description
75021 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 75021 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
75021 BK001
Multi-Conductor & Paired Cables 75021 BK001
75021 BLACK 1000 FT

75021 BLACK 1000 FT

Buy Now
Multiple Conductor Cables - 75021BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
75021BK001-ND
Multiple Conductor Cables 75021BK001-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire - 94T8634 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire
94T8634
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire 94T8634
SHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, BLACK, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, BLACK, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Network Cables Cable Assemblies
Product Number 75021 BK001 75021BK001-ND 94T8634
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 143043-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details