Alpha Wire Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire 75012 BK002

Description
SHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, BLACK, 500FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:2 Pair RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, BLACK, 500FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:2 Pair RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire - 94T8631 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
94T8631
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire 94T8631
SHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, BLACK, 500FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:2 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, BLACK, 500FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:2 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94T8631
Product Name Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details