Alpha Wire Multiple Conductor Cables 75011 BK002

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 75011BK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
75011BK002-ND
Multiple Conductor Cables 75011BK002-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire - 94T8629 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
94T8629
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire 94T8629
SHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, BLACK, 500FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:2 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, BLACK, 500FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:2 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 75011BK002-ND 94T8629
Product Name Multiple Conductor Cables Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 500 ft (1524 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Modular Cable Assemblies - RJE1Y13915152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
Coaxial Cable - 1683937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 1.64 ft (5 dm)
View Details